Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.21
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 12.775g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.527in, 38.786mm |
Tongue Thickness | .07in, 1.778mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | 5/16, M8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Support Style | Insulation Support |
Insulated | No |
Shape Description | RING-050 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 392°F, -50 – 200°C |
Terminals Kit-2 5/16 Ni+Rt555 .625X1.50 |Amp Te Connectivity 696643-1 | Newark Electronics |
Terminals KIT-2 5/16 NI+RT555 .625X1.50 | Rapid Electronics |
TE Connectivity KIT-2 5/16 NI+RT555-.625X1.50 Terminals | Distrelec |
TERMINAL, RING TONGUE, M8, 2AWG | Farnell |
Where can I find additional details, specifications and documents for a 696643-1?
Additional datasheets, footprints and schematics for 696643-1 are listed on our Part Details page. You can also find images and similar parts to 696643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696643-1 fall under?
The 696643-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696643-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696643-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 696643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696643-1 often in real-time on the comparison pages.
What if I can't find stock of 696643-1?
You can fill out our help required form which you can use to request a quote for 696643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.