Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
9,315
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
9,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
9,315
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
9,315
in stock
|
Buy Now | |
TE Store
from US$0.64
|
5,689
in stock
|
Buy Now | |
Powell Electronics
from US$0.42
|
1,670
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.064g |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.83mm, .19in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 25.65mm, 1.01in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Sealable | No |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg 22-16 L Spg Spd 10 Blue |Amp Te Connectivity 696471-1 | Newark Electronics |
Terminals PIDG 22-16 L SPG SPD 10 BLUE | Rapid Electronics |
TE Connectivity - AMP PIDG 22-16 L SPG SPD 10BLUE | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG 22-16 L SPG SPD 10,BLUE Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Part Number: 696471-1 | Internal Number: 696471-1 | TE Connectivity | TE Store |
PIDG, 22-16 L Spg Spd 10,Blue | TE Connectivity 696471-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696471-1?
Additional datasheets, footprints and schematics for 696471-1 are listed on our Part Details page. You can also find images and similar parts to 696471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696471-1 fall under?
The 696471-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696471-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696471-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 696471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696471-1 often in real-time on the comparison pages.
What if I can't find stock of 696471-1?
You can fill out our help required form which you can use to request a quote for 696471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.