Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 108.269g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | .648in |
Wire Size | 100 – 125mm², 0000AWG, 190000 – 231000CMA |
Tongue Thickness | .13in, 3.3mm |
Overall Length | 125.48mm, 4.94in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Support Style | Insulation Support |
Stud Size | 3/8 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Terminal Features | Slotted |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ampower,4/0,2-3/8,1-Slot,tin |Amp Te Connectivity 696460-1 | Newark Electronics |
Splice Terminal (4/0)AWG 125.47mm 30.23mm Tin | Avnet America |
Connector, Power, Heavy Duty, AMPOWER 4/0 2-3/8 1-SLOT TIN | TE Connectivity 696460-1 | RS Americas |
Special Order: AMPOWER,4/0,2-3/8,1-SLOT,TIN Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 4/0 AWG 100 – 125 mm² 190000 – 231000 CMA 3/8 | Part Number: 696460-1 | Internal Number: 696460-1 | 9.91 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 696460-1?
Additional datasheets, footprints and schematics for 696460-1 are listed on our Part Details page. You can also find images and similar parts to 696460-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696460-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696460-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696460-1 fall under?
The 696460-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696460-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696460-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696460-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696460-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 696460-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696460-1 often in real-time on the comparison pages.
What if I can't find stock of 696460-1?
You can fill out our help required form which you can use to request a quote for 696460-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.