Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 328.87g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 6.28in, 159.51mm |
Stud Diameter | .562in, 14.27mm |
Tongue Thickness | 5.08mm, .2in |
Barrel Inside Diameter | .981in |
Wire Size | 450000 – 550000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Terminal Features | Slotted |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ampower,500,2-1/2,1-Slot,tin |Amp Te Connectivity 696457-1 | Newark Electronics |
Ampower,500,2-1/2,1-Slot, Tin | TE Connectivity 696457-1 | RS Americas |
Splices Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 696457-1?
Additional datasheets, footprints and schematics for 696457-1 are listed on our Part Details page. You can also find images and similar parts to 696457-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696457-1 fall under?
The 696457-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696457-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696457-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696457-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696457-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 696457-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696457-1 often in real-time on the comparison pages.
What if I can't find stock of 696457-1?
You can fill out our help required form which you can use to request a quote for 696457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.