Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
696453-000,
4-1195463-6 |
Prices starting from US$10.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.94
|
No stock
|
Buy Now | |
element14
from US$21.97
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$23.88
|
20
in stock
|
Buy Now | |
Distrelec
from US$12.11
|
20
in stock
|
Buy Now | |
Avnet America
from US$14.96
|
-
|
Buy Now | |
TTI Europe
from US$17.21
|
-
|
Buy Now | |
Sager
from US$10.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .35in, 9mm |
Overall Length | 1.17in, 29.7mm |
Expanded Inside Diameter (Min) | .525in, 13.3mm |
Splice Type | SolderSleeve |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
SOLDER SLEEVE, PVDF, 29.7MM, BLUE | element14 |
Solder Sleeves&Shield Tubing B-053-70 | Rapid Electronics |
DEVICES 696453-000 PLANT 2141 | Avnet America |
Solder Sleeves & Shield Tubing B-053-70 | Sager |
Where can I find additional details, specifications and documents for a 696453-000?
Additional datasheets, footprints and schematics for 696453-000 are listed on our Part Details page. You can also find images and similar parts to 696453-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696453-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696453-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696453-000 fall under?
The 696453-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 696453-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696453-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 696453-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696453-000 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 696453-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696453-000 often in real-time on the comparison pages.
What if I can't find stock of 696453-000?
You can fill out our help required form which you can use to request a quote for 696453-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.