Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | Nylon |
---|---|
Body Plating Material | Nickel, Copper |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
Operating Temperature (Max) | 105°C, 221°F |
Operating Temperature Range | 221°F, 105°C |
PIDG 22-16 K-D,NI-PL Body Plating Material: Nickel Wire Insulation Support: With Compatible Insulation Diameter (Max): .125 in Compatible Insulation Diameter (Max): 3.18 mm Wire Size: 22 – 16 AWG Nickel With .125" 3.18 mm | Knife Disconnect | Part Number: 696451-1 | Internal Number: 696451-1 | 22 – 16 AWG | TE Connectivity | TE Store |
Pidg 22-16 K-D,ni-Pl Rohs Compliant: Yes |Amp Te Connectivity 696451-1 | Newark Electronics |
Splices Terminal 16-22AWG Nickel Loose Piece | Avnet America |
PIDG, 22-16 K-D, Ni-Pl | TE Connectivity 696451-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 696451-1?
Additional datasheets, footprints and schematics for 696451-1 are listed on our Part Details page. You can also find images and similar parts to 696451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696451-1 fall under?
The 696451-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 696451-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696451-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696451-1 often in real-time on the comparison pages.
What if I can't find stock of 696451-1?
You can fill out our help required form which you can use to request a quote for 696451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.