Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
696437-000,
2-1195463-2 |
Prices starting from US$11.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$16.92 |
No stock
|
Buy Now | |
TTI Europe | US$12.75 |
250
|
Buy Now | |
Heilind Electronics | US$19.48 |
4
|
Buy Now | |
Heilind Electronics Asia | US$19.48 |
1
|
Buy Now | |
Newark Electronics | US$21.23 |
-
|
Buy Now | |
Avnet America | US$15.40 |
-
|
Buy Now | |
element14 | US$14.08 |
-
|
Buy Now | |
Boersig | US$16.10 |
-
|
Buy Now | |
Sager | US$11.06 |
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 17mm, .67in |
Recovered Inside Diameter (Max) | .395in, 10mm |
Overall Length | 1.063in, 27mm |
Splice Type | SolderSleeve |
Product Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Resistance Properties | Splash Protection |
696437-000 2-1195463-2 B-051-00-01 | Heilind Electronics |
Solder Sleeves&shield Tubing Hs-Trmntr |Raychem Te Connectivity 696437-000 | Newark Electronics |
SOLDER SLEEVE, PO, 27MM, CLEAR | element14 |
Solder Sleeves & Shield Tubing HS-TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 696437-000?
Additional datasheets, footprints and schematics for 696437-000 are listed on our Part Details page. You can also find images and similar parts to 696437-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696437-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696437-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696437-000 fall under?
The 696437-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 696437-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696437-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 696437-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696437-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 696437-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696437-000 often in real-time on the comparison pages.
What if I can't find stock of 696437-000?
You can fill out our help required form which you can use to request a quote for 696437-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.