Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.24
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Natural |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Min) | .105in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.64mm² |
Stud Diameter | 8mm, .328in |
Tongue Thickness | .79mm, .031in |
Overall Length | 27.5mm, 1.083in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | 5/16 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Terminal Features | Sheared |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 302°F, 150°C |
Terminal, PIDG, Pvf2 R 16-14 | TE Connectivity 696423-8 | RS Americas |
Where can I find additional details, specifications and documents for a 696423-8?
Additional datasheets, footprints and schematics for 696423-8 are listed on our Part Details page. You can also find images and similar parts to 696423-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696423-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696423-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696423-8 fall under?
The 696423-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696423-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696423-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 696423-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696423-8 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 696423-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696423-8 often in real-time on the comparison pages.
What if I can't find stock of 696423-8?
You can fill out our help required form which you can use to request a quote for 696423-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.