Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
14,923
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
14,923
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
14,923
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
14,923
in stock
|
Buy Now | |
element14
from US$0.51
|
5
in stock
|
Buy Now | |
Farnell
from US$0.55
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now |
Weight per Piece | 1.093g |
---|---|
Insulation Sleeve Color | Natural |
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | .849in, 21.565mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Min) | .105in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 16-14 6 |Amp Te Connectivity 696423-4 | Newark Electronics |
Terminals TERM PVF2 R 16-14 6 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
Ring Terminal 16-14AWG PIDG | RS |
Terminal, PIDG, Pvf2 R 16-14 6 | TE Connectivity 696423-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 696423-4?
Additional datasheets, footprints and schematics for 696423-4 are listed on our Part Details page. You can also find images and similar parts to 696423-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696423-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696423-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696423-4 fall under?
The 696423-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696423-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696423-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 696423-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696423-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 696423-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696423-4 often in real-time on the comparison pages.
What if I can't find stock of 696423-4?
You can fill out our help required form which you can use to request a quote for 696423-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.