Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Natural |
Weight per Piece | .934g |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Min) | .105in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.64mm² |
Overall Length | .708in, 17.98mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | 302°F, 150°C |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
Terminal, PIDG, Pvf2 R,16-14, 6 | TE Connectivity 696423-3 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Product Range | PIDG Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
Stud Size | #6 |
Where can I find additional details, specifications and documents for a 696423-3?
Additional datasheets, footprints and schematics for 696423-3 are listed on our Part Details page. You can also find images and similar parts to 696423-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696423-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696423-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696423-3 fall under?
The 696423-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696423-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696423-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 696423-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696423-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 696423-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696423-3 often in real-time on the comparison pages.
What if I can't find stock of 696423-3?
You can fill out our help required form which you can use to request a quote for 696423-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.