Prices starting from US$0.73
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | 27.51mm, 1.083in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Insulation Diameter (Min) | .08in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .328in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminals Pidg Pvf2 22-16Com 22-18Mil5/16 |Amp Te Connectivity 696422-8 | Newark Electronics |
Terminals PIDG PVF2 22-16COM 22-18MIL5/16 | Rapid Electronics |
TE Connectivity PIDG PVF2 22-16COM22-18MIL5/16 Terminals | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG, Pvf2 22-16Com22-18Mil5/16 | TE Connectivity 696422-8 | RS Americas |
Where can I find additional details, specifications and documents for a 696422-8?
Additional datasheets, footprints and schematics for 696422-8 are listed on our Part Details page. You can also find images and similar parts to 696422-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696422-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696422-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696422-8 fall under?
The 696422-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696422-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696422-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 696422-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696422-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 696422-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696422-8 often in real-time on the comparison pages.
What if I can't find stock of 696422-8?
You can fill out our help required form which you can use to request a quote for 696422-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.