Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | .895g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Overall Length | .849in, 21.56mm |
Wire Insulation Diameter (Min) | .08in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Stud Diameter | .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | 150°C, 302°F |
Ring Tongue Terminal 16-22AWG 21.56mm 7.92mm Tin Loose Piece | Avnet America |
Pidg Pvf2 22-16Comm22-18Mil 10 |Amp Te Connectivity 696422-6 | Newark Electronics |
PIDG, Pvf2 22-16Comm22-18Mil 10 | TE Connectivity 696422-6 | RS Americas |
Where can I find additional details, specifications and documents for a 696422-6?
Additional datasheets, footprints and schematics for 696422-6 are listed on our Part Details page. You can also find images and similar parts to 696422-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696422-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696422-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696422-6 fall under?
The 696422-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696422-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696422-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 696422-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696422-6 have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 696422-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696422-6 often in real-time on the comparison pages.
What if I can't find stock of 696422-6?
You can fill out our help required form which you can use to request a quote for 696422-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.