Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
59
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .953g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Overall Length | .849in, 21.56mm |
Wire Insulation Diameter (Min) | .08in |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Stud Diameter | .171in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | 150°C, 302°F |
Pidg Pvf2 R 22-16Com22-18Mil 8 |Amp Te Connectivity 696422-5 | Newark Electronics |
PIDG, Pvf2 R 22-16Com22-18Mil 8 | TE Connectivity 696422-5 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP, RED | element14 |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG 21.56mm 7.92mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 696422-5?
Additional datasheets, footprints and schematics for 696422-5 are listed on our Part Details page. You can also find images and similar parts to 696422-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696422-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696422-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696422-5 fall under?
The 696422-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696422-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696422-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 696422-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696422-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 696422-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696422-5 often in real-time on the comparison pages.
What if I can't find stock of 696422-5?
You can fill out our help required form which you can use to request a quote for 696422-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.