Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Yellow |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .686mm, .027in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | .866in, 22mm |
Wire Size | 26 – 24AWG, .12 – .24mm², 202 – 509CMA |
Wire Insulation Diameter (Min) | .032in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .813 – 2.083mm, .032 – .082in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 26-24 10 |Amp Te Connectivity 696420-6 | Newark Electronics |
Terminal, PIDG, Pvf2 R 26-24 10 | TE Connectivity 696420-6 | RS Americas |
Where can I find additional details, specifications and documents for a 696420-6?
Additional datasheets, footprints and schematics for 696420-6 are listed on our Part Details page. You can also find images and similar parts to 696420-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696420-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696420-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696420-6 fall under?
The 696420-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696420-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696420-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 696420-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696420-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 696420-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696420-6 often in real-time on the comparison pages.
What if I can't find stock of 696420-6?
You can fill out our help required form which you can use to request a quote for 696420-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.