Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0069633-2,
496438-000 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Weight | 2.25kg |
---|---|
Voltage Class | ≤ 500kV |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS |
Minimum Order Quantity | 1 |
Ampact Tool Head, Y Code Rohs Compliant: Yes |Amp Te Connectivity 69633-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 69633-2?
Additional datasheets, footprints and schematics for 69633-2 are listed on our Part Details page. You can also find images and similar parts to 69633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69633-2 fall under?
The 69633-2 is listed under Power Systems > Power Systems Connectors > Power Connector Tools.
Can I view similar or alternative parts?
You can view similar parts to 69633-2 when available in the Power Connector Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 69633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69633-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 69633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69633-2 often in real-time on the comparison pages.
What if I can't find stock of 69633-2?
You can fill out our help required form which you can use to request a quote for 69633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.