Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Double Wire | No |
Sleeve Material | Copper |
Plating Material | Copper, Tin |
Terminal Length | 9.9mm, .39in |
Pin Diameter | .07in, 1.78mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Overall Length | 23.7mm, .933in |
Wire Size | 17 – 13AWG, 1974 – 5131CMA, 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | 2.92 – 4.31mm, .1149 – .1696in |
Material Thickness | .031in, .79mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
TERM, WIRE PIN, PIDG, 16-14, T&R Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .17 in .115 – .17 in Compatible Insulation Diameter Range: 4.32 mm 2.92 – 4.31 mm Wire Pin 1.78 mm .07" .17" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 696274-2 | Internal Number: 696274-2 | TE Connectivity | TE Store |
Pidg 16-14 Wire Pin, Tape |Amp Te Connectivity 696274-2 | Newark Electronics |
Wire Pin 13.5-17AWG M Tin Tape | Avnet America |
PIDG, 16-14 Wire Pin, Tape | TE Connectivity 696274-2 | RS Americas |
Where can I find additional details, specifications and documents for a 696274-2?
Additional datasheets, footprints and schematics for 696274-2 are listed on our Part Details page. You can also find images and similar parts to 696274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696274-2 fall under?
The 696274-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 696274-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696274-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696274-2 often in real-time on the comparison pages.
What if I can't find stock of 696274-2?
You can fill out our help required form which you can use to request a quote for 696274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.