Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 8.33mm, .328in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 992 – 2800CMA |
Tongue Thickness | 1.07mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Overall Length | 24.2mm, .953in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 4000 |
Packaging Method | Tape & Reel |
Shape Description | RING-042 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 5/16, M8 |
Terminal Features | Sheared |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG, 20-16Hd R 5/16 Tape | TE Connectivity 696134-2 | RS Americas |
Ring Terminal 16AWG to 20AWG M8 Tin Plated Copper Strip | Avnet America |
Where can I find additional details, specifications and documents for a 696134-2?
Additional datasheets, footprints and schematics for 696134-2 are listed on our Part Details page. You can also find images and similar parts to 696134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696134-2 fall under?
The 696134-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696134-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696134-2 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 696134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696134-2 often in real-time on the comparison pages.
What if I can't find stock of 696134-2?
You can fill out our help required form which you can use to request a quote for 696134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.