Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Barrel Type | Closed |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 22.9mm, .9in |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Wire Stop | Yes |
Operating Temperature Range | 221°F, 105°C |
.187 Pidg Faston Rec.16-14 Rohs Compliant: Yes |Amp Te Connectivity 696108-1 | Newark Electronics |
Quick Disconnect Terminal 14-16AWG Tin Loose Piece | Avnet America |
.187 PIDG Faston Rec.16-14 | TE Connectivity 696108-1 | RS Americas |
.187 PIDG FASTON REC.16-14 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 696108-1 | Internal Number: 696108-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 696108-1?
Additional datasheets, footprints and schematics for 696108-1 are listed on our Part Details page. You can also find images and similar parts to 696108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696108-1 fall under?
The 696108-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 696108-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696108-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 696108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696108-1 often in real-time on the comparison pages.
What if I can't find stock of 696108-1?
You can fill out our help required form which you can use to request a quote for 696108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.