Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 4.5g |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 13100 – 20800CMA, 8.7mm², 8AWG |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Tongue Thickness | .048in, 1.22mm |
Overall Length | 1.39in, 35.31mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .36in, 9.14mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
PG 8 R 10, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.7 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8.7 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 696050-2 | Internal Number: 696050-2 | TE Connectivity | TE Store |
Pg 8 R 10, Tape Rohs Compliant: Yes |Amp Te Connectivity 696050-2 | Newark Electronics |
Ring Tongue Terminal 8AWG Tin Tape | Avnet America |
Pg 8 R 10, Tape | TE Connectivity 696050-2 | RS Americas |
Where can I find additional details, specifications and documents for a 696050-2?
Additional datasheets, footprints and schematics for 696050-2 are listed on our Part Details page. You can also find images and similar parts to 696050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696050-2 fall under?
The 696050-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696050-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696050-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696050-2 often in real-time on the comparison pages.
What if I can't find stock of 696050-2?
You can fill out our help required form which you can use to request a quote for 696050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.