696049-2 Rings & Spades by TE Connectivity

PG 8 R 8, TAPE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
6,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.70
3,078
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.29
750
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.29
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Inspection Slot No
Plating Material Tin, Copper
Stripe Color Red
Weight per Piece 3.87g
Insulation Sleeve Color Red
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size 13100 – 20800CMA, 8.7mm², 8AWG
Wire Insulation Diameter (Max) .36in, 9.14mm
Tongue Thickness .048in, 1.22mm
Overall Length 1.39in, 35.31mm
Stud Diameter .171in, 4.34mm
Wire Insulation Diameter .36in, 9.14mm
Voltage (Max) 600V
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty Yes
Packaging Quantity 500
Packaging Method Tape Mounted
Sealable No
Support Style Insulation Support
Barrel Type Closed Barrel
Stud Size M4, #8
Shape Description RING-044
Insulated No
Wire/Cable Type Regular Wire
Operating Temperature Range 105°C, 221°F

Compatible Parts


Alternative Descriptions

Ring Tongue Terminal 8AWG 35.31mm 10.31mm Tin Tape | Avnet America
PG 8 R 8, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.7 mm² Wire Size: 13100 – 20800 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 8 AWG 8.7 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 696049-2 | Internal Number: 696049-2 | TE Connectivity | TE Store
PG 8 R 8, TAPE | Heilind Electronics
Pg 8 R 8, Tape Rohs Compliant: Yes |Amp Te Connectivity 696049-2 | Newark Electronics
Pg 8 R 8, Tape | TE Connectivity 696049-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 696049-2?

Additional datasheets, footprints and schematics for 696049-2 are listed on our Part Details page. You can also find images and similar parts to 696049-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 696049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 696049-2 fall under?

The 696049-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 696049-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 696049-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 696049-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 696049-2 have stock available?

Authorised distributors including Avnet America, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 696049-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 696049-2 often in real-time on the comparison pages.

What if I can't find stock of 696049-2?

You can fill out our help required form which you can use to request a quote for 696049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay