Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.885g |
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 35.31mm, 1.39in |
Wire Insulation Diameter | 9.14mm, .36in |
Tongue Thickness | 1.22mm, .048in |
Wire Size | 13100 – 20800CMA, 8.7mm², 8AWG |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | 221°F, 105°C |
PG 8 RING #8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.7 mm² Wire Size: 13100 – 20800 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 8 AWG 8.7 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 696049-1 | Internal Number: 696049-1 | TE Connectivity | TE Store |
Pg 8 Ring #8 |Amp Te Connectivity 696049-1 | Newark Electronics |
Ring Tongue Terminal 8AWG 35.31mm 10.31mm Tin Loose Piece | Avnet America |
Pg 8 Ring #8 | TE Connectivity 696049-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696049-1?
Additional datasheets, footprints and schematics for 696049-1 are listed on our Part Details page. You can also find images and similar parts to 696049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696049-1 fall under?
The 696049-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696049-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696049-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696049-1 often in real-time on the comparison pages.
What if I can't find stock of 696049-1?
You can fill out our help required form which you can use to request a quote for 696049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.