Stripe Color | Yellow |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 2.6g |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 â 13100CMA, 2.62 â 6.64mm², 12 â 10AWG |
Wire Insulation Diameter | .15 â .25in, 3.81 â 6.35mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 3.68mm, .145in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Shape Description | RING-046 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 9.53mm Tin Loose Piece | Avnet America |
TERM PIDG R 12-10 6 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 2.62 â 6.64 mm² Wire Size: 5180 â 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 â 10 AWG 2.62 â 6.64 mm² 5180 â 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 696020-1 | Internal Number: 696020-1 | TE Connectivity | TE Store |
Terminals Term Poke-In 300 Ser Mag-Mate |Amp Te Connectivity 696020-1 | Newark Electronics |
Term PIDG, R 12-10 6 90Deg | TE Connectivity 696020-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 696020-1?
Additional datasheets, footprints and schematics for 696020-1 are listed on our Part Details page. You can also find images and similar parts to 696020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696020-1 fall under?
The 696020-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696020-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696020-1 have stock available?
Authorised distributors including Avnet America, Powell Electronics, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 696020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696020-1 often in real-time on the comparison pages.
What if I can't find stock of 696020-1?
You can fill out our help required form which you can use to request a quote for 696020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.