Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.96
|
4,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Contact Base Material | Brass |
Barrel Type | Closed |
Overall Length | .8in, 20.32mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Mating Tab Width | 5.21mm, .205in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals RCPT PIDG FASTON 22-18 205 LIF | Rapid Electronics |
TE Connectivity RCPT PIDG FASTON 22-18 205 LIF Terminals | Distrelec |
RCPT,PIDG FASTON 22-18 205,LIF Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 696018-2 | Internal Number: 696018-2 | TE Connectivity | TE Store |
Terminals Rcpt Pidg Faston 22-18 205 Lif |Amp Te Connectivity 696018-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 6.35mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 22-18 205,Lif | TE Connectivity 696018-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 696018-2?
Additional datasheets, footprints and schematics for 696018-2 are listed on our Part Details page. You can also find images and similar parts to 696018-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696018-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696018-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696018-2 fall under?
The 696018-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 696018-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696018-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696018-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696018-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 696018-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696018-2 often in real-time on the comparison pages.
What if I can't find stock of 696018-2?
You can fill out our help required form which you can use to request a quote for 696018-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.