Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695696-000,
6-1195457-7 |
Cable Shield Material | Tin, Silver |
---|---|
Lead Color | White/Blue |
Shield Outside Diameter (Max) | .05 in |
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .3 – .8mm, .011 – .03in |
Overall Length | .945in, 24mm |
Jacket Outside Diameter | 2.1mm, .635 – 1.52in |
Dielectric Outside Diameter | .065in, 1.7mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Product Type | Coax Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing B-044-14 | Sager |
Where can I find additional details, specifications and documents for a 695696-000?
Additional datasheets, footprints and schematics for 695696-000 are listed on our Part Details page. You can also find images and similar parts to 695696-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695696-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695696-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695696-000 fall under?
The 695696-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 695696-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695696-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695696-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695696-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 695696-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695696-000 often in real-time on the comparison pages.
What if I can't find stock of 695696-000?
You can fill out our help required form which you can use to request a quote for 695696-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.