Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
694891-000,
6-1195451-8 |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Blue |
Weight per Piece | .03527oz, 1g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Size | 12000 – 22400CMA, 6 – 11.2mm², 10 – 7AWG |
Barrel Inside Diameter | .464in, 11.7856mm |
Overall Length | 1.752in, 47.4mm |
Stud Diameter | 6.5mm, .255in |
Current Rating | 56A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | M6 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-088 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -55 – 150°C |
Ring Tongue Terminal 7-10AWG 44.5mm Box | Avnet America |
Terminals SGRT-4-06 | Sager |
Where can I find additional details, specifications and documents for a 694891-000?
Additional datasheets, footprints and schematics for 694891-000 are listed on our Part Details page. You can also find images and similar parts to 694891-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 694891-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 694891-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 694891-000 fall under?
The 694891-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 694891-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 694891-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 694891-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 694891-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 694891-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 694891-000 often in real-time on the comparison pages.
What if I can't find stock of 694891-000?
You can fill out our help required form which you can use to request a quote for 694891-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.