Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6942693001,
4-1195447-2 |
Jacket Material | Crosslinked Polyolefin |
---|---|
Insulation Material | Polyolefin |
Jacket Color | Black |
Conductor Material | Tin-Plated Copper |
Wire Color | BK |
Number of Conductors | 1 |
Wire Size | 7AWG, 10mm², 18848CMA |
Overall Outside Diameter | 7mm, .276in |
Wire Diameter | 7mm, .276in |
Conductor Size | 10mm² |
Conductor Diameter | 3.9mm, .154in |
Voltage Rating | 1900/1300VAC |
Comment | With IEC Class 5 conductor |
Packaging Method | Reel |
Cable Type | Power |
Product Type | Cable |
Cable Insulation Style | Single |
Product Classification | Cable - Power |
Multi-Conductor Cables 10 mm, Black Price Per Foot | Sager |
Where can I find additional details, specifications and documents for a 6942693001?
Additional datasheets, footprints and schematics for 6942693001 are listed on our Part Details page. You can also find images and similar parts to 6942693001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6942693001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6942693001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6942693001 fall under?
The 6942693001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 6942693001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6942693001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6942693001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6942693001 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 6942693001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6942693001 often in real-time on the comparison pages.
What if I can't find stock of 6942693001?
You can fill out our help required form which you can use to request a quote for 6942693001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.