Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$469.76
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Test Connector Type A | Right Angle Banana Plug, Shrouded |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | 1kV |
Insulator Colour | Black, Red |
Lead Length - Metric | 1.02m |
Where can I find additional details, specifications and documents for a 69420?
Additional datasheets, footprints and schematics for 69420 are listed on our Part Details page. You can also find images and similar parts to 69420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69420 fall under?
The 69420 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 69420 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69420 you can contact the distributor directly for product support, shipping queries etc.
Is the 69420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69420 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 69420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69420 often in real-time on the comparison pages.
What if I can't find stock of 69420?
You can fill out our help required form which you can use to request a quote for 69420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.