Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Right Angle Banana Plug, Shrouded |
---|---|
Test Connector Type B | Pin Tip Plug |
Voltage Rating | 1kV |
Insulator Colour | Black, Red |
Lead Length - Metric | 1.04m |
Replacement Test Lead Set, Test Measurement Accessories Series | Klein Tools 69410 | RS Americas |
Test Lead Set W/Alligator Clip, 2Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 69410?
Additional datasheets, footprints and schematics for 69410 are listed on our Part Details page. You can also find images and similar parts to 69410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69410 fall under?
The 69410 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 69410 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69410 you can contact the distributor directly for product support, shipping queries etc.
Is the 69410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69410 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 69410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69410 often in real-time on the comparison pages.
What if I can't find stock of 69410?
You can fill out our help required form which you can use to request a quote for 69410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.