Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
691794-000,
1199163-2 |
Shrink Ratio | 3:1 |
---|---|
Fluid Type | Medical Fluids, Water |
Material | Medical Grade Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Color | Black |
Recovered Inside Diameter (Max) | .017in, .432mm |
Expanded Inside Diameter (Min) | 1.143mm, .045in |
Recovered Wall Thickness (Nominal) | .007in, .118mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT1000 |
Wall Type | Single |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Flammability | Highly Flame-Resistant, Non-Flame-Retardant |
Resistant To | Mechanical Damage, Radiation Sterilization, Steam Sterilization, Strain, Abrasion, Fluids, Impact |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Heat Shrink Tubing & Sleeves MFT-MT1000-NO.33-0-SP | Sager |
Where can I find additional details, specifications and documents for a 691794-000?
Additional datasheets, footprints and schematics for 691794-000 are listed on our Part Details page. You can also find images and similar parts to 691794-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 691794-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 691794-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 691794-000 fall under?
The 691794-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 691794-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 691794-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 691794-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 691794-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 691794-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 691794-000 often in real-time on the comparison pages.
What if I can't find stock of 691794-000?
You can fill out our help required form which you can use to request a quote for 691794-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.