Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,410.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,660.62
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,832.94
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1,690.00
|
3
in stock
|
Buy Now | |
Farnell
from US$1,677.78
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,410.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,416.71
|
-
|
Buy Now | |
RS Americas
from US$1,818.95
|
-
|
Buy Now | |
Boersig
from US$1,942.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec, UL/CSA |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Certification | Yes – Certificate Included |
Crimpers/Crimping Tools DAHT PIDG S EXP 22-16 | Rapid Electronics |
Hand Crimp Tool, 22-16Awg Pidg | Newark Electronics |
HAND CRIMP TOOL, 22-16AWG PIDG | Farnell |
TE Connectivity Premium Crimp Tooling Battery Manual Dou | Distrelec |
Premium Crimp Tooling Battery, Manual Double Action Hand Tool | Avnet America |
Tooling, Daht Pidg S Exp 22-16 | TE Connectivity 69151-1 | RS Americas |
DAHT PIDG PG 22-16 ASSY | Boersig |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 69151-1?
Additional datasheets, footprints and schematics for 69151-1 are listed on our Part Details page. You can also find images and similar parts to 69151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69151-1 fall under?
The 69151-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69151-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 69151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69151-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 69151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69151-1 often in real-time on the comparison pages.
What if I can't find stock of 69151-1?
You can fill out our help required form which you can use to request a quote for 69151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.