691269-014

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 691269-014
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 691269-014
Series Information for 691269-014 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-3131
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3131

Specifications

Number of Cores:
1
Conductor Diameter:
10.3 – 19.2mm
Sheath Outside Diameter:
24 – 60mm
Insulation Diameter:
17.6 – 29.4mm
Cross-Section Range:
95 – 240mm²
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Hungarian
Product Availability:
EMEA
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability