Status: | Unknown |
---|---|
Series: | 690D Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Solder Station Solder Iron & Iron Stand |
Product Range | 690D Series |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
Soldering Station, 60W, 230Vac, Uk Plug | Newark Electronics |
SOLDERING STATION, 60W, 230VAC, UK PLUG | element14 |
Where can I find additional details, specifications and documents for a 690D UK?
Additional datasheets, footprints and schematics for 690D UK are listed on our Part Details page. You can also find images and similar parts to 690D UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690D UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690D UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690D UK fall under?
The 690D UK is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 690D UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690D UK you can contact the distributor directly for product support, shipping queries etc.
Is the 690D UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690D UK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 690D UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690D UK often in real-time on the comparison pages.
What if I can't find stock of 690D UK?
You can fill out our help required form which you can use to request a quote for 690D UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.