Status: | Unknown |
---|---|
Series: | 690D Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Solder Station Solder Iron & Iron Stand |
Product Range | 690D Series |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 60W, 230VAC, EU PLUG | Farnell |
Soldering Station, 60W, 230Vac, Eu Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 690D EU?
Additional datasheets, footprints and schematics for 690D EU are listed on our Part Details page. You can also find images and similar parts to 690D EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690D EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690D EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690D EU fall under?
The 690D EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 690D EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690D EU you can contact the distributor directly for product support, shipping queries etc.
Is the 690D EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690D EU have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 690D EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690D EU often in real-time on the comparison pages.
What if I can't find stock of 690D EU?
You can fill out our help required form which you can use to request a quote for 690D EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.