Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RVS-14(S1),
5-1195419-8 |
No distributors results available
Color | Black |
---|---|
Number of Main Wires (Max) | 1 |
Cable Cross-Section (Max) (Main) | 500mm² |
Cable Cross-Section (Min) (Main) | 300mm² |
Cable Diameter (Max) (Main) | 38mm |
Cable Diameter (Min) (Main) | 25mm |
Voltage Class | ≤ 1kV |
UL Rating | Yes |
Standards | ANSI C119.1 |
CSA Certified | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
UV-Stabilized | Yes |
Silicone-Free | No |
Solvent-Free | Yes |
Low Smoke Emission | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Packaging Method | Bag |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 1 |
Product Availability | EMEA, China, ANZPAC, ASIA, AMERICAS |
Technology | Cold Applied, Cold Shrink |
Product Type | Roll-On Sleeves |
Strain Relief | No |
Closing Method | Roll-On |
Cable Seal | Mastic |
Operating Temperature Range | -40 – 130°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 690155-000?
Additional datasheets, footprints and schematics for 690155-000 are listed on our Part Details page. You can also find images and similar parts to 690155-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690155-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690155-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690155-000 fall under?
The 690155-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 690155-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690155-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 690155-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690155-000 have stock available?
There is no stock from authorised distributors for 690155-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690155-000 often in real-time on the comparison pages.
What if I can't find stock of 690155-000?
You can fill out our help required form which you can use to request a quote for 690155-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.