Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-LC-208-277,
1199048-9 |
Color | Maroon |
---|---|
Dimensions | 2.93 x 1.98in |
Voltage Rating | 105 – 130VAC |
Fail Mode | On |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Housing Material | High Impact Noryl with UV-Stabilized Acrylic Window |
CSA Certified | Yes |
Standards | ANSI C136.10 |
UL Rating | Yes |
Mounting Style | Locking |
Turn ON Time Delay | 30 – 45seconds |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Light Level | 1.5fc |
Warranty | 3 Years |
Product Use | Driveway, Patio, Deck, Entryway Lighting |
OFF/ON Ratio | 4:1 |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Product Type | Residential/Commercial |
Light Sensor | CdS Photocell |
Technology | Thermal |
Product Family | BF Series |
Operating Temperature Range | -40 – 65°C |
Photocontrol CdS Photocell 185V to 305V 1000W/1900VA Maroon Box | Avnet America |
ALR-LC-208-277 | TE Connectivity 690096-000 | RS Americas |
Where can I find additional details, specifications and documents for a 690096-000?
Additional datasheets, footprints and schematics for 690096-000 are listed on our Part Details page. You can also find images and similar parts to 690096-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690096-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690096-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690096-000 fall under?
The 690096-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 690096-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690096-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 690096-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690096-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 690096-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690096-000 often in real-time on the comparison pages.
What if I can't find stock of 690096-000?
You can fill out our help required form which you can use to request a quote for 690096-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.