Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$131.02
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$131.02
|
-
|
Buy Now |
LED Module Type | Board + LED |
---|---|
LED Color | Red, Green, Blue |
No. of LEDs | 300LEDs |
Power Module Configuration | LED Strip |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 69-56RGB-WR?
Additional datasheets, footprints and schematics for 69-56RGB-WR are listed on our Part Details page. You can also find images and similar parts to 69-56RGB-WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69-56RGB-WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69-56RGB-WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69-56RGB-WR fall under?
The 69-56RGB-WR is listed under LED Lighting Components > LED Modules > Multicolor LED Modules.
Can I view similar or alternative parts?
You can view similar parts to 69-56RGB-WR when available in the Multicolor LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69-56RGB-WR you can contact the distributor directly for product support, shipping queries etc.
Is the 69-56RGB-WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 69-56RGB-WR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 69-56RGB-WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69-56RGB-WR often in real-time on the comparison pages.
What if I can't find stock of 69-56RGB-WR?
You can fill out our help required form which you can use to request a quote for 69-56RGB-WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.