6899794001 Heat Shrink Tubing by TE Connectivity

CGPT-4.8/2.4-1-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 6899794001,
1-1195418-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Color Brown
Fluid Type Gasoline, Hydraulic Fluid, Water, Lubricating Oil
Flexibility Flexible
Shrink Ratio 2:1
Recovered Wall Thickness (Tolerance) .005in, .12mm
Recovered Wall Thickness (Nominal) .5mm, .02in
Recovered Inside Diameter (Max) .094in, 2.4mm
Expanded Inside Diameter (Min) .189in, 4.8mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region EMEA, Asia
Product Family CGPT
Wall Type Single
Resistant To Strain, Mechanical Damage, Fluids
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection
Flammability Flame-Retardant
Operating Temperature Range -40 – 135°C

Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Brown Spool | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6899794001?

Additional datasheets, footprints and schematics for 6899794001 are listed on our Part Details page. You can also find images and similar parts to 6899794001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6899794001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6899794001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6899794001 fall under?

The 6899794001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 6899794001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6899794001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6899794001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6899794001 have stock available?

Authorised distributors including Avnet Abacus have stock available or on a lead time for 6899794001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6899794001 often in real-time on the comparison pages.

What if I can't find stock of 6899794001?

You can fill out our help required form which you can use to request a quote for 6899794001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay