Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
689919M001,
7-1195417-8 |
Fluid Type | Brake Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, De-Icing Fluid, Diesel Fuel |
---|---|
Color | Black |
Material Systems Code | 20 |
Material | Chlorinated Polyolefin |
Shrink Ratio | 1.75:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | 1.01mm, .04in |
Recovered Wall Thickness (Nominal) | 1.77mm, .07in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Size Range | 14.48 – 25.4mm, .57 – 1in |
Recovered Inside Diameter (Max) | 14.48mm, .57in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Bulk Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Operating Temperature Range | -70 – 121°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves NTFR-1-0-BULK-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 689919M001?
Additional datasheets, footprints and schematics for 689919M001 are listed on our Part Details page. You can also find images and similar parts to 689919M001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 689919M001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 689919M001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 689919M001 fall under?
The 689919M001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 689919M001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 689919M001 you can contact the distributor directly for product support, shipping queries etc.
Is the 689919M001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 689919M001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 689919M001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 689919M001 often in real-time on the comparison pages.
What if I can't find stock of 689919M001?
You can fill out our help required form which you can use to request a quote for 689919M001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.