Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
689088N002,
8-1195411-6 |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | Braid |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Braid |
Shield Outside Diameter (Min) | 3.3mm, .13in |
Expanded Inside Diameter (Min) | 6.45mm, .255in |
Overall Length | .75in, 19.1mm |
Pre-Installed Lead Wire Size | 640CMA |
Recovered Inside Diameter (Max) | .13in, 3.3mm |
Jacket Outside Diameter | 6.45mm, .255in |
Dielectric Outside Diameter (Max) | .13in, 3.3mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Product Type | Wire Terminator |
Temperature Indicator Type | Thermochromic |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve Shield Termination | Avnet America |
Solder Sleeves & Shield Tubing S03-04-RCS2204 | Sager |
Where can I find additional details, specifications and documents for a 689088N002?
Additional datasheets, footprints and schematics for 689088N002 are listed on our Part Details page. You can also find images and similar parts to 689088N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 689088N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 689088N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 689088N002 fall under?
The 689088N002 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 689088N002 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 689088N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 689088N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 689088N002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 689088N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 689088N002 often in real-time on the comparison pages.
What if I can't find stock of 689088N002?
You can fill out our help required form which you can use to request a quote for 689088N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.