Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1195410-8,
688859-000 |
No distributors results available
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Color | Black |
Nut Type | A |
Material | Modified Elastomer |
Recovered Inside Diameter (Max) | 1.181in, 30mm |
Length | 122mm, 4.8in |
Threaded End Inside Diameter | 1.77in, 45mm |
Expanded Inside Diameter (Min) | 2.46in, 62.5mm |
Recovered Wall Thickness (Nominal) | .12in, 3.05mm |
Government Qualified | No |
Mounting Hole Diameter | 3.35in, 85.1mm |
Power Cable Accessory | No |
Adhesive Code | 225 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Product Type | Cable Entry Seals/Feedthroughs |
Size Code | 56 |
Included O-Ring | No |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Where can I find additional details, specifications and documents for a 688859-000?
Additional datasheets, footprints and schematics for 688859-000 are listed on our Part Details page. You can also find images and similar parts to 688859-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 688859-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 688859-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 688859-000 fall under?
The 688859-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 688859-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 688859-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 688859-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 688859-000 have stock available?
There is no stock from authorised distributors for 688859-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 688859-000 often in real-time on the comparison pages.
What if I can't find stock of 688859-000?
You can fill out our help required form which you can use to request a quote for 688859-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.