Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6886962004,
1195409-4 |
Color | Clear |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water, Diesel Fuel |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Inside Diameter (Max) | 3mm, .118in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .055in, 1.4mm |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | ATUM |
Wall Type | Dual |
Fluid Resistance | Moisture, Spray Protection, Splash Protection |
Resistant To | Fluids, Mechanical Damage, Strain |
Recovery Temperature | 110°C |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 80°C |
Flammability | Non-Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Clear Stick | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 9/3MM CL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 6886962004?
Additional datasheets, footprints and schematics for 6886962004 are listed on our Part Details page. You can also find images and similar parts to 6886962004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6886962004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6886962004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6886962004 fall under?
The 6886962004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6886962004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6886962004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6886962004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6886962004 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 6886962004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6886962004 often in real-time on the comparison pages.
What if I can't find stock of 6886962004?
You can fill out our help required form which you can use to request a quote for 6886962004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.