Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6885913001,
4-1195408-6 |
No distributors results available
Jacket Color | Black |
---|---|
Wire Color | Light Red |
Shield Diameter | 1.83mm, .072in |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | .051in, 1.3mm |
Overall Outside Diameter | 2.24mm, .088in |
Wire Size | 20AWG, .62mm² |
Strand Size | 32AWG |
Conductor Diameter | 1.01mm, .04in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Jacketed, Round Braided |
Product Type | Cable |
Cable Type | Spec 99M |
Shielded | Yes |
Product Classification | Cable - Spec 99 and 100 |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 6885913001?
Additional datasheets, footprints and schematics for 6885913001 are listed on our Part Details page. You can also find images and similar parts to 6885913001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6885913001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6885913001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6885913001 fall under?
The 6885913001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 6885913001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6885913001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6885913001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6885913001 have stock available?
There is no stock from authorised distributors for 6885913001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6885913001 often in real-time on the comparison pages.
What if I can't find stock of 6885913001?
You can fill out our help required form which you can use to request a quote for 6885913001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.