Status: | Unknown |
---|---|
Series: | Pico-EZmate 68801 Series |
RoHS: | Unknown |
Connector Type A | Wire to Board 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6" |
Cable Length - Metric | 152mm |
Jacket Colour | Black Red |
Product Range | Pico-EZmate 68801 Series |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 2.8A |
Voltage Rating | 130V |
2Pins wiring Pico Ezmate 6' 28AWG | RS |
HARNESS, LED, 2.8A, 130V, BLACK/RED | Farnell |
Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V | Newark Electronics |
Cable Assembly Pigtail 0.152m 28AWG 4 POS Power M Bag | Avnet America |
Where can I find additional details, specifications and documents for a 688014146?
Additional datasheets, footprints and schematics for 688014146 are listed on our Part Details page. You can also find images and similar parts to 688014146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 688014146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 688014146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 688014146 fall under?
The 688014146 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 688014146 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 688014146 you can contact the distributor directly for product support, shipping queries etc.
Is the 688014146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 688014146 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 688014146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 688014146 often in real-time on the comparison pages.
What if I can't find stock of 688014146?
You can fill out our help required form which you can use to request a quote for 688014146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.