Status: | Unknown |
---|---|
Series: | Flexi-Mate 68801 Series |
RoHS: | Unknown |
Connector Type A | Flexi-Mate 2 Position Receptacle |
---|---|
Connector Type B | Ferrule 2 Terminal |
Cable Length - Imperial | 13.8" |
Cable Length - Metric | 350mm |
Jacket Colour | White |
Product Range | Flexi-Mate 68801 Series |
SVHC | No SVHC (27-Jun-2018) |
Fleximate To Ferrule 350Mm |Molex 68801-4645 | Newark Electronics |
Molex Flexi-Mate-to-Ferrule Cable Assembly LED Driver-to-Board Application Cable Length 350.00mm 2 Circuits | Distrelec |
CABLE ASSY, RCPT TO FERRULE 2-TERMINAL | Farnell |
Flexi-Mate cable assembly 24 awg 350 mm | RS |
Cable Assembly UL 11047 0.35m 24AWG 2POS Flexi-Mate to Pigtail F Bag | Avnet America |
Where can I find additional details, specifications and documents for a 68801-4645?
Additional datasheets, footprints and schematics for 68801-4645 are listed on our Part Details page. You can also find images and similar parts to 68801-4645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68801-4645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68801-4645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68801-4645 fall under?
The 68801-4645 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 68801-4645 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68801-4645 you can contact the distributor directly for product support, shipping queries etc.
Is the 68801-4645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68801-4645 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 68801-4645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68801-4645 often in real-time on the comparison pages.
What if I can't find stock of 68801-4645?
You can fill out our help required form which you can use to request a quote for 68801-4645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.