687KXM010MLN Capacitors by Illinois Capacitor

CAP 680µF 10V 20%

Status: Unknown
Series: KXM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 10V
Product Range KXM Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Lifetime @ Temperature 4000 hours @ 105°C
ESR 0.4632ohm
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Aluminum Electrolytic Capacitor 680Uf, 10V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 687KXM010MLN?

Additional datasheets, footprints and schematics for 687KXM010MLN are listed on our Part Details page. You can also find images and similar parts to 687KXM010MLN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 687KXM010MLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 687KXM010MLN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 687KXM010MLN fall under?

The 687KXM010MLN is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 687KXM010MLN when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 687KXM010MLN you can contact the distributor directly for product support, shipping queries etc.

Is the 687KXM010MLN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 687KXM010MLN have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 687KXM010MLN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 687KXM010MLN often in real-time on the comparison pages.

What if I can't find stock of 687KXM010MLN?

You can fill out our help required form which you can use to request a quote for 687KXM010MLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay