Status: | Unknown |
---|---|
Series: | Common Contact System |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
3,228
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
3,816
in stock
|
Buy Now | |
element14
from US$1.61
|
3,228
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
1,830
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
1,830
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
1,830
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.76
|
936
in stock
|
Buy Now | |
Boersig
from US$1.17
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Common Contact System |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | Deutsch IMC Series Circular Industrial Micro Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 7.5A |
CONT SOC | TTI Europe |
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP | element14 |
Automotive Connectors CONTACT SOCKET | Rapid Electronics |
TE Connectivity Connectors CONTACT SOCKET | Distrelec |
Female terminal for IMC Series 20-24AWG | Dalroad Norslo |
Circular Contact Socket, 24-20Awg, Crimp | Newark Electronics |
Contact Socket 20 Size for IMC Series Industrial Micro Connectors | Avnet America |
Where can I find additional details, specifications and documents for a 6862-201-20278?
Additional datasheets, footprints and schematics for 6862-201-20278 are listed on our Part Details page. You can also find images and similar parts to 6862-201-20278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6862-201-20278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6862-201-20278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6862-201-20278 fall under?
The 6862-201-20278 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6862-201-20278 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6862-201-20278 you can contact the distributor directly for product support, shipping queries etc.
Is the 6862-201-20278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6862-201-20278 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6862-201-20278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6862-201-20278 often in real-time on the comparison pages.
What if I can't find stock of 6862-201-20278?
You can fill out our help required form which you can use to request a quote for 6862-201-20278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.