Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000140847 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
760
in stock
|
Buy Now | |
Powell Electronics
from US$3.11
|
2,802
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.37
|
170
in stock
|
Buy Now | |
Distrelec
from US$3.40
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$1,617.60
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$4.24
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Farnell
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Skt crimp contact for IP67 conn,Size 16 | RS |
Female terminal for IMC Series 16-20AWG | Dalroad Norslo |
DEUTSCH - TE Connectivity Connector Contact CONT SOC | Distrelec |
Circular Contact Socket, 20-16Awg, Crimp | Newark Electronics |
DAU6862-201-16278 | Avnet America |
6862 Series Size16 25A Female Cir. Conn. Contact For Use W/IMC Series Conn, Crimp | TE Connectivity 6862-201-16278 | RS Americas |
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 6862-201-16278?
Additional datasheets, footprints and schematics for 6862-201-16278 are listed on our Part Details page. You can also find images and similar parts to 6862-201-16278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6862-201-16278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6862-201-16278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6862-201-16278 fall under?
The 6862-201-16278 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6862-201-16278 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6862-201-16278 you can contact the distributor directly for product support, shipping queries etc.
Is the 6862-201-16278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6862-201-16278 have stock available?
Authorised distributors including Powell Electronics, RS, Dalroad Norslo, Distrelec and Newark Electronics have stock available or on a lead time for 6862-201-16278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6862-201-16278 often in real-time on the comparison pages.
What if I can't find stock of 6862-201-16278?
You can fill out our help required form which you can use to request a quote for 6862-201-16278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.