Status: | Unknown |
---|---|
Series: | Common Contact System |
RoHS: | Unknown |
Product Range | Common Contact System |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | Deutsch IMC Series Circular Industrial Micro Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 7.5A |
Pin crimp contact for IP67 conn,Size 20 | RS |
CIRCULAR CONTACT, PIN, 24-20 AWG, CRIMP | element14 |
Circular Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact Pin 22 Size for IMC Series Industrial Micro Connectors | Avnet America |
QC/IMC #20 PIN | Boersig |
Where can I find additional details, specifications and documents for a 6860-201-20278?
Additional datasheets, footprints and schematics for 6860-201-20278 are listed on our Part Details page. You can also find images and similar parts to 6860-201-20278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6860-201-20278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6860-201-20278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6860-201-20278 fall under?
The 6860-201-20278 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6860-201-20278 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6860-201-20278 you can contact the distributor directly for product support, shipping queries etc.
Is the 6860-201-20278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6860-201-20278 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6860-201-20278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6860-201-20278 often in real-time on the comparison pages.
What if I can't find stock of 6860-201-20278?
You can fill out our help required form which you can use to request a quote for 6860-201-20278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.