68532-4461 Wiring Accessories by Molex

USB CHARGER 2 PORTS 3A BLK

Status: Unknown
Series: Mini50 68532 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.61

Distributor Stock
Logo for RS
RS
from US$34.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$34.90
-
Buy Now
Logo for Farnell
Farnell
from US$22.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range Mini50 68532 Series
Current Rating 3A
Voltage Rating VAC -
USB Standard -
No. of USB Ports 2 Ports
USB Connector Type USB Type A
No. of Outlets -
Connector Colour Black
Connector Mounting Panel Mount
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

In-Vehicle,USB Smart Charger,Dual,2.4A | RS
Dual Port Usb Charger No Dust Cover Rohs Compliant: Yes |Molex 68532-4461 | Newark Electronics
Conn Mini USB Type A F-F 4/4 POS ST Panel Mount 8 Terminal 2 Port Bag | Avnet America
USB CHARGER RCPT, 2PORT, 2.4A, BLK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 68532-4461?

Additional datasheets, footprints and schematics for 68532-4461 are listed on our Part Details page. You can also find images and similar parts to 68532-4461 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 68532-4461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68532-4461 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 68532-4461 fall under?

The 68532-4461 is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 68532-4461 when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 68532-4461 you can contact the distributor directly for product support, shipping queries etc.

Is the 68532-4461 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 68532-4461 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 68532-4461.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 68532-4461 often in real-time on the comparison pages.

What if I can't find stock of 68532-4461?

You can fill out our help required form which you can use to request a quote for 68532-4461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay