Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 775V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MAB Series |
Capacitor Case Style | - |
Where can I find additional details, specifications and documents for a 684MABA01KHS?
Additional datasheets, footprints and schematics for 684MABA01KHS are listed on our Part Details page. You can also find images and similar parts to 684MABA01KHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 684MABA01KHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 684MABA01KHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 684MABA01KHS fall under?
The 684MABA01KHS is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 684MABA01KHS when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 684MABA01KHS you can contact the distributor directly for product support, shipping queries etc.
Is the 684MABA01KHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 684MABA01KHS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 684MABA01KHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 684MABA01KHS often in real-time on the comparison pages.
What if I can't find stock of 684MABA01KHS?
You can fill out our help required form which you can use to request a quote for 684MABA01KHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.